DIN EN 4047

Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy Ni-PH2601 (Inconel 718), silver plated - Classification: 1550 MPa (at ambient temperature)/600 °C; technical specification

inactive
Organization: DIN
Publication Date: 1 May 1999
Status: inactive
ICS Code (Nuts): 49.030.30

Document History

October 1, 2006
Luft- und Raumfahrt - Muttern, selbstsichernd, MJ-Gewinde, aus hochwarmfester Nickelbasislegierung NI-PH2601 (Inconel 718), versilbert - Klasse: 1 550 MPa (bei Raumtemperatur)/600 °C - Technische Lieferbedingungen; Deutsche und Englische Fassung EN 4047:2004
A description is not available for this item.
DIN EN 4047
May 1, 1999
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy Ni-PH2601 (Inconel 718), silver plated - Classification: 1550 MPa (at ambient temperature)/600 °C; technical specification
A description is not available for this item.
Advertisement