AASHTO M 163M/M 163

Standard Specification for Castings, Iron-Chromium, Iron- Chromium-Nickel, Corrosion Resistant, for General Application

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2019
Status: inactive
Page Count: 13
scope:

This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy castings suitable for broad ranges of application, which are intended for a wide variety of corrosion environments.

Note 1-For alloy castings for severe corrosion-resistant service, reference should be made to M 285M/M 285. For general heat-resistant alloy castings, reference should be made to ASTM A297/A297M. For nickel alloy castings for corrosion-resistant service, reference should be made to ASTM A494/A494M.

The values stated either in SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. SI units are applicable for material ordered to M 163M and inch-pound units are applicable for material ordered to M 163.

Document History

January 1, 2022
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy castings...
January 1, 2020
Standard Specification for Castings, Iron-Chromium, Iron- Chromium-Nickel, Corrosion Resistant, for General Application
This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy castings...
AASHTO M 163M/M 163
January 1, 2019
Standard Specification for Castings, Iron-Chromium, Iron- Chromium-Nickel, Corrosion Resistant, for General Application
This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy castings...
January 1, 2007
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy castings...
January 1, 2007
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy castings...
January 1, 2007
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy castings...
January 1, 2006
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
A description is not available for this item.
January 1, 2004
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
A description is not available for this item.
January 1, 2000
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
A description is not available for this item.
January 1, 1997
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
A description is not available for this item.
January 1, 1997
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
A description is not available for this item.
January 1, 1996
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
A description is not available for this item.
January 1, 1994
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
A description is not available for this item.

References

Advertisement