DS/EN 3001

Aerospace series – Tempered float glass plies for aircraft applications – Technical specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 June 2019
Status: active
Page Count: 10
ICS Code (Structure and structure elements): 49.045
scope:

This document specifies the requirements for tempered soda-lime float glass plies which are made from annealed glass either of the universally available type or of high light transmission type. The annealed glass is manufactured by a continuous process for general use. The plies are tempered by either a thermal or chemical process. The tempered glass is used mainly for cockpit glazing.

Document History

DS/EN 3001
June 11, 2019
Aerospace series – Tempered float glass plies for aircraft applications – Technical specification
This document specifies the requirements for tempered soda-lime float glass plies which are made from annealed glass either of the universally available type or of high light transmission type. The...
Aerospace series – Tempered float glass plies for aircraft applications – Technical specification
This European Standard specifies the requirements for tempered soda-lime float glass plies which are made from annealed glass either of the universally available type or of high light transmission...
Advertisement