CEN - EN ISO 29862

Self adhesive tapes - Determination of peel adhesion properties

active, Most Current
Organization: CEN
Publication Date: 1 June 2019
Status: active
Page Count: 24
ICS Code (Adhesives): 83.180
scope:

This document specifies a series of methods for the determination of peel adhesion properties of self adhesives tapes.

This document contains:

- Method 1: Self adhesive tapes - Measurement of peel adhesion from stainless steel at an angle of 180°;

- Method 2: Self adhesive tapes - Measurement of peel adhesion from its own backing at an angle of 180°;

- Method 3: Self adhesive tapes - Measurement of peel adhesion of double sided and transfer tapes at an angle 180°;

- Method 4: Self adhesive tapes - Measurement of adhesion of the liner to an adhesive tape at an angle of 180°.

Annexes A and B specify further variations in the testing protocol according to specific conditions.

Document History

EN ISO 29862
June 1, 2019
Self adhesive tapes - Determination of peel adhesion properties
This document specifies a series of methods for the determination of peel adhesion properties of self adhesives tapes. This document contains: — Method 1: Self adhesive tapes – Measurement of peel...

References

Advertisement