CENELEC - EN 50341-2-2

Overhead electrical lines exceeding AC 1 kV - Part 2-2: National Normative Aspects (NNA) for BELGIUM (based on EN 50341- 1:2012)

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2019
Status: active
Page Count: 34
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

General

BE.1 Scope of Part 1 and Part 2-2

Part 1 and the present Part 2-2 are only applicable to completely new or completely replaced overhead lines between two points, A and B, as well as to new supports on new foundations with nominal voltages above AC 50 kV.

Overhead lines or supports with nominal voltages exceeding AC 1 kV up to and including AC 50 kV are treated as a high voltage of the first category in the General Regulations of the Electrical Installations (GREI) and follow completely the GREI for their dimensioning.

Field of application

BE.1 Application to telecommunication equipment

Part 1 and this NNA apply to telecommunication equipment mounted on the new supports (e.g. dishes, antennas), particularly with respect to wind assumptions.

Document History

EN 50341-2-2
May 1, 2019
Overhead electrical lines exceeding AC 1 kV - Part 2-2: National Normative Aspects (NNA) for BELGIUM (based on EN 50341- 1:2012)
General BE.1 Scope of Part 1 and Part 2-2 Part 1 and the present Part 2-2 are only applicable to completely new or completely replaced overhead lines between two points, A and B, as well as to new...

References

Advertisement