IEC 61643-32
Low-voltage surge protective devices – Part 32: Surge protective devices connected to the d.c. side of photovoltaic installations – Selection and application principles
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
Document History
IEC 61643-32
June 1, 2019
Low-voltage surge protective devices – Part 32: Surge protective devices connected to the d.c. side of photovoltaic installations – Selection and application principles
A description is not available for this item.
September 1, 2017
Low-voltage surge protective devices – Part 32: Surge protective devices connected to the d.c. side of photovoltaic installations – Selection and application principles
This part of IEC 61643 describes the principles for selection, installation and coordination of SPDs intended for use in Photovoltaic (PV) systems up to 1 500 V DC and for the AC side of the PV...