SN - NS-EN 4838-001:2018
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001: Technical specification
active, Most Current
| Organization: | SN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NS-EN 4838-001:2018
November 1, 2018
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001: Technical specification
A description is not available for this item.