SN - NS-EN 2880:2018

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 °C

active, Most Current
Organization: SN
Publication Date: 1 December 2018
Status: active
ICS Code (Nuts): 49.030.30

Document History

NS-EN 2880:2018
December 1, 2018
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 °C
A description is not available for this item.
Advertisement