SN - NS-EN 2878:2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
active, Most Current
| Organization: | SN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| ICS Code (Nuts): | 49.030.30 |
Document History
NS-EN 2878:2018
December 1, 2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.