SN - NS-EN 4838-004:2018

Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 004: With signal contact - Product standard

active, Most Current
Organization: SN
Publication Date: 1 October 2018
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NS-EN 4838-004:2018
October 1, 2018
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 004: With signal contact - Product standard
A description is not available for this item.
Advertisement