SN - NS-EN ISO 21083-1:2018
Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 1: Size range from 20 nm to 500 nm (ISO 21083-1:2018)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 March 2019 |
| Status: | active |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
Document History
NS-EN ISO 21083-1:2018
March 1, 2019
Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 1: Size range from 20 nm to 500 nm (ISO 21083-1:2018)
A description is not available for this item.