SN - NS-EN 4833:2018

Aerospace series - Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch

active, Most Current
Organization: SN
Publication Date: 1 October 2018
Status: active
ICS Code (Aerospace fluid systems and components): 49.080

Document History

NS-EN 4833:2018
October 1, 2018
Aerospace series - Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch
A description is not available for this item.
Advertisement