DIN EN 301067-5

Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; connection characteristics; negotiation during call/connection establishment phase - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301067-5 V 1.1.3 (1999-11) as German Standard)

inactive
Organization: DIN
Publication Date: 1 October 2000
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080

Document History

September 1, 2001
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Negotiation during call/connection establishment phase - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301067-5 V 1.2.1 (2000-09) as German Standard)
A description is not available for this item.
DIN EN 301067-5
October 1, 2000
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; connection characteristics; negotiation during call/connection establishment phase - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301067-5 V 1.1.3 (1999-11) as German Standard)
A description is not available for this item.
Advertisement