IEC 61207-2
Expression of performance of gas analyzers – Part 2: Measuring oxygen in gas utilizing high-temperature electrochemical sensors
| Organization: | IEC |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This part of IEC 61207 applies to all aspects of analyzers using high-temperature electrochemical sensors for the measurement of oxygen in gas.
It applies to in-situ and extractive analyzers and to analyzers installed indoors and outdoors.
The object of this part is:
- to specify the terminology and definitions related to the functional performance of gas analyzers, utilizing a high-temperature electrochemical sensor, for the continuous measurement of oxygen concentration in a sample of gas;
- to unify methods used in making and verifying statements on the functional performance of such analyzers;
- to specify what tests are performed to determine the functional performance and how such tests are carried out;
- to provide basic documents to support the application of internationally recognized quality management standards.
Document History