CENELEC - EN IEC 62443-2-4
Security for industrial automation and control systems - Part 2-4: Security program requirements for IACS service providers
| Organization: | CENELEC |
| Publication Date: | 1 April 2019 |
| Status: | inactive |
| Page Count: | 95 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 62443 specifies a comprehensive set of requirements for security capabilities for IACS service providers that they can offer to the asset owner during integration and maintenance activities of an Automation Solution. Because not all requirements apply to all industry groups and organizations, Subclause 4.1.4 provides for the development of Profiles that allow for the subsetting of these requirements. Profiles are used to adapt this document to specific environments, including environments not based on an IACS.
NOTE 1 The term "Automation Solution" is used as a proper noun (and therefore capitalized) in this part of IEC 62443 to prevent confusion with other uses of this term.
Collectively, the security capabilities offered by an IACS service provider are referred to as its Security Program. In a related specification, IEC 62443-2-1 describes requirements for the Security Management System of the asset owner.
NOTE 2 In general, these security capabilities are policy, procedure, practice and personnel related.
NOTE 3 The term "process" in BPCS may apply to a variety of industrial processes, including continuous processes and manufacturing processes.
NOTE 4 Automation Solutions typically have a single control system (product), but they are not restricted to do so. In general, the Automation Solution is the set of hardware and software, independent of product packaging, that is used to control a physical process (e.g. continuous or manufacturing) as defined by the asset owner.
Document History