CEN - EN 12259-9

Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge alarm valves

active, Most Current
Organization: CEN
Publication Date: 1 April 2019
Status: active
Page Count: 46
ICS Code (Fire protection): 13.220.20
scope:

This part of EN 12259 specifies requirements, test methods, evaluation of conformity and marking of deluge alarm valves with a nominal size range DN40 to DN250 intended to be used for fire safety.

This document is applicable to clapper type and diaphragm type valves; it is not applicable to elastomeric sleeve type valves and does not include rules for design, installation and maintenance of fire protection water spray systems.

Auxiliary components and attachments to deluge alarm valves are not covered by this part of EN 12259 with the exception of automatic drain valves.

Document History

EN 12259-9
April 1, 2019
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge alarm valves
This part of EN 12259 specifies requirements, test methods, evaluation of conformity and marking of deluge alarm valves with a nominal size range DN40 to DN250 intended to be used for fire safety....

References

Advertisement