JSA - JIS G 1318-1
Method for chemical analysis of ferrovanadium-Part 1: Determination of vanadium content
| Organization: | JSA |
| Publication Date: | 21 January 2019 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Ferroalloys): | 77.100 |
scope:
This Standard specifies the method for determination of the vanadium content of ferrovanadium.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 6467 : 2018 Ferrovanadium-Determ
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History