CEN - EN 10136
Steels and cast irons - Determination of nickel content - Flame atomic absorption spectrometric method (FAAS)
| Organization: | CEN |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
scope:
This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of nickel content in steels and cast irons.
The method is applicable to nickel contents between 0,004 % (weight percent) and 2,0 % (weight percent).
The method can be adapted to lower or higher nickel contents by changing the test portion or the dilution process, provided the criteria in 6.2.2 and 6.2.3 are still met.
Document History