BSI - BS ISO 11592-2

Small craft — Determination of maximum propulsion power rating using manoeuvring speed Part 2: Craft with a length of hull between 8 m and 24 m

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 June 2019
Status: active
Page Count: 16
ICS Code (Small craft): 47.080

Document History

November 30, 2021
Small craft - Determination of maximum propulsion power rating using manoeuvring speed Part 2: Craft with a length of hull between 8 m and 24 m
A description is not available for this item.
BS ISO 11592-2
June 30, 2019
Small craft — Determination of maximum propulsion power rating using manoeuvring speed Part 2: Craft with a length of hull between 8 m and 24 m
A description is not available for this item.

References

Advertisement