DIN ISO 15171-2

Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Coupling with M 16 x 2 end for connection under pressure (ISO 15171-2:2000)

inactive
Organization: DIN
Publication Date: 1 June 2003
Status: inactive
ICS Code (Piping and couplings): 23.100.40

Document History

December 1, 2017
Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Coupling with M16 x 2 end for connection under pressure (ISO 15171-2:2016)
Dieser Teil der ISO 15171 legt die Maße, Leistungsanforderungen und Prüfverfahren für Messkupplungen mit einem M16 × 2-Kupplungszapfen zum Anschluss unter Druck ohne Werkzeug bis zu einem Höchstdruck...
March 1, 2017
Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Couplings with M 16 x 2 end for connection under pressure (ISO 15171-2:2016); Text in German and English
A description is not available for this item.
May 1, 2004
Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Couplings with M 16 × 2 end for connection under pressure (ISO 15171-2:2000)
A description is not available for this item.
DIN ISO 15171-2
June 1, 2003
Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Coupling with M 16 x 2 end for connection under pressure (ISO 15171-2:2000)
A description is not available for this item.
Advertisement