DS/EN 13575
Thermoplastic tanks made from blow or rotational moulded polyethylene - Tanks for the above ground storage of chemicals - Requirements and test methods
| Organization: | DS |
| Publication Date: | 18 October 2004 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
scope:
This document specifies requirements for above ground single static thermoplastic tanks of volume 450 l to 10 000 l, which can be used for the storage of liquids other than water including chemicals classified as dangerous goods. This document only applies to tanks manufactured by blow moulding or rotational moulding of polyethylene, with or without reinforcements, which are not subjected to pressures exceeding ± 5 kPa (± 0,05 bar). Except for periodic temperature fluctuation their normal operating temperature does not exceed 25 °C. This document only applies to tanks with a maximum lifetime of 10 years. This document specifies permitted materials, performance requirements and test methods and factory production control tests. This document does not consider wind and snow loads.
Document History