DS/EN 4681-005

Aerospace series – Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium – Part 005: AZ family, single, for use in low pressure atmosphere – Product standard

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 June 2019
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of electrical wires AZ family for use in the on board:
- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.
- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas. This cable family is used at operating temperature between - 65 °C and 180 °C.

Document History

DS/EN 4681-005
June 18, 2019
Aerospace series – Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium – Part 005: AZ family, single, for use in low pressure atmosphere – Product standard
This European Standard specifies the characteristics of electrical wires AZ family for use in the on board: — 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. —...
August 4, 2015
Aerospace series – Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium – Part 005: AZ family, single, for use in low pressure atmosphere – Product standard
This European standard specifies the characteristics of electrical wires AZ family for use in the on board: — 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. — 230...
Aerospace series – Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium – Part 005: AZ family, single, for use in low pressure atmosphere – Product standard
This European Standard specifies the characteristics of electrical wires AZ family for use in the on board: — 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. —...
Advertisement