ASD-STAN PREN 3572

Aerospace series - PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8 Degree 30' fitting in titanium - Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 June 2019
Status: active
Page Count: 12
scope:

This document specifies the dimensions of a hose assembly.

The hose assembly shall be in accordance with ISO 7313 and shall couple to the fittings specified in EN 3274.

The hose may be protected either by means of an anti-abrasive, anti-shock and anti-projection sleeve or by means of a fire resistant or fire proof sleeve in accordance with ISO 2685.

The fittings shall be made out of titanium.

Document History

ASD-STAN PREN 3572
June 1, 2019
Aerospace series - PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8 Degree 30' fitting in titanium - Product standard
This document specifies the dimensions of a hose assembly. The hose assembly shall be in accordance with ISO 7313 and shall couple to the fittings specified in EN 3274. The hose may be protected...
February 4, 1991
Aerospace Series PTFE Flexible Hose Assembly with Convaluted Inner Tube of a Nominal Pressure up to 6800 kPa and 8 Degree 30' Fitting in Titanium Product Standard
A description is not available for this item.
June 1, 1989
Aerospace Series PTFE Flexible Hose Assembly with Convoluted Inner Tube and 8 Degree 30' Fitting in Titanium Product Standard
A description is not available for this item.

References

Advertisement