CSA C309

Performance Requirements for Glass-Lined Storage Tanks for Household Hot Water Service

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1990
Status: active
Page Count: 28
ICS Code (Stationary containers and tanks): 23.020.10
ICS Code (Water heating equipment): 91.140.65
scope:

This Standard applies to glass-lined storage tanks for household hot water service. Requirements are given for base metal, construction, glass lining, cathodic protection, inspection, and testing.

This Standard covers glass-lined storage tanks at the point of manufacture, having 610 mm (24 in) inside diameter and less, with a maximum working pressure of 1034 kPa (150 psi), and subject to maximum input limitations as follows:

(a) electric--single element, 4500 W;

(b) electric--double element, 4500 W upper, 4500 W lower, flip flop circuit (alternate operation):

(c) oil-fired--2.84 L/h (0.75 US gal/h) or less: and

(d) gas-fired--less than 21 980 W (75 000 Btuh).

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

CSA C309
January 1, 1990
Performance Requirements for Glass-Lined Storage Tanks for Household Hot Water Service
This Standard applies to glass-lined storage tanks for household hot water service. Requirements are given for base metal, construction, glass lining, cathodic protection, inspection, and testing....
January 1, 1990
Performance Requirements for Glass-Lined Storage Tanks for Household Hot Water Service
This Standard applies to glass-lined storage tanks for household hot water service. Requirements are given for base metal, construction, glass lining, cathodic protection, inspection, and testing....
January 1, 1990
Performance Requirements for Glass-Lined Storage Tanks for Household Hot Water Service
This Standard applies to glass-lined storage tanks for household hot water service. Requirements are given for base metal, construction, glass lining, cathodic protection, inspection, and testing. ...
January 1, 1990
Performance Requirements for Glass-Lined Storage Tanks for Household Hot Water Service
This Standard applies to glass-lined storage tanks for household hot water service. Requirements are given for base metal, construction, glass lining, cathodic protection, inspection, and testing....
January 1, 1990
Performance Requirements for Glass-Lined Storage Tanks for Household Hot Water Service
This Standard applies to glass-lined storage tanks for household hot water service. Requirements are given for base metal, construction, glass lining, cathodic protection, inspection, and testing....

References

Advertisement