CSA ISO/IEC TR 38505-2

Information technology — Governance of IT — Governance of data — Part 2: Implications of ISO/IEC 38505-1 for data management

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 53
ICS Code (Information technology (IT) in general): 35.020
scope:

This document provides guidance to the members of governing bodies of organizations and their executive managers on the implications of ISO/IEC 38505-1 for data management. It assumes understanding of the principles of ISO/IEC 38500 and familiarization with the data accountability map and associated matrix of considerations, as presented in ISO/IEC 38505-1.

This document enables an informed dialogue between the governing body and the senior/executive management team of an organization to ensure that the data use throughout the organization aligns with the strategic direction set by the governing body.

This document covers the following:

- identifying the information that a governing body requires in order to evaluate and direct the strategies and policies relating to a data-driven business;

- identifying the capabilities and potential of measurement systems that can be used to monitor the performance of data and its uses.

Document History

CSA ISO/IEC TR 38505-2
January 1, 2019
Information technology — Governance of IT — Governance of data — Part 2: Implications of ISO/IEC 38505-1 for data management
This document provides guidance to the members of governing bodies of organizations and their executive managers on the implications of ISO/IEC 38505-1 for data management. It assumes understanding...

References

Advertisement