CSA CISPR 11
Industrial, scientific and medical equipment — Radio-frequency disturbance characteristics — Limits and methods of measurement
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 447 |
| ICS Code (Emission): | 33.100.10 |
scope:
This International Standard applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or use locally radio-frequency energy.
This standard covers emission requirements related to radio-frequency (RF) disturbances in the frequency range of 9 kHz to 400 GHz. Measurements need only be performed in frequency ranges where limits are specified in Clause 6.
For ISM RF applications in the meaning of the definition found in the ITU Radio Regulations (see Definition 3.13), this standard covers emission requirements related to radio-frequency disturbances in the frequency range of 9 kHz to 18 GHz.
NOTE Emission requirements for induction cooking appliances are specified in CISPR 14-1 [1]1.
Requirements for ISM RF lighting equipment and UV irradiators operating at frequencies within the ISM frequency bands defined by the ITU Radio Regulations are contained in this standard.
Equipment covered by other CISPR product and product family emission standards are excluded from the scope of this standard.
1 Figures in square brackets refer to the Bibliography.
Document History