CEN - EN ISO 10123

Adhesives - Determination of shear strength of anaerobic adhesives using pin-and-collar specimens

active, Most Current
Organization: CEN
Publication Date: 1 June 2019
Status: active
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

This International Standard specifies a method for the determination of the shear strength of anaerobic curing liquid adhesives used for retaining cylindrical assemblies, pin-and-collar type, or for locking and sealing threaded fasteners.

This test method can also be used for other adhesives.

The test is for ranking and quality control of adhesives. The result does not necessarily reflect the performance of the materials in service and the test is not suitable for providing numerical data for design purposes.

NOTE Numerical design data can be obtained from tests using the materials and configurations used in the actual structure.

Document History

EN ISO 10123
June 1, 2019
Adhesives - Determination of shear strength of anaerobic adhesives using pin-and-collar specimens
This International Standard specifies a method for the determination of the shear strength of anaerobic curing liquid adhesives used for retaining cylindrical assemblies, pin-and-collar type, or for...

References

Advertisement