IEC 60034-18-41
Rotating electrical machines – Part 18-41: Partial discharge free electrical insulation systems (Type I) used in rotating electrical machines fed from voltage converters – Qualification and quality control tests
| Organization: | IEC |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 186 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
This part of IEC 60034 defines criteria for assessing the insulation system of stator/rotor windings which are subjected to voltage-source pulse-width-modulati
It describes qualification tests and quality control (type and routine) tests on representative samples or on completed machines which verify fitness for operation with voltage source converters.
This standard does not apply to:
- rotating machines which are only started by converters;
- rotating electrical machines with rated voltage ≤ 300 V r.m.s.;
- rotor windings of rotating electrical machines operating at ≤ 200 V (peak).
Document History