AIR FORCE - AFH 10-222 VOL 10
CIVIL ENGINEER CAMOUFLAGE, CONCEALMENT, AND DECEPTION MEASURES
| Organization: | AIR FORCE |
| Publication Date: | 18 February 2011 |
| Status: | active |
| Page Count: | 114 |
scope:
This handbook supports Air Force Instruction (AFI) 10-210, Prime Base Engineer Emergency Force (BEEF) Program and AFI 10-211, Civil Engineer Contingency Response Planning by describing civil engineers camouflage, concealment, and deception (CCD) responsibilities in contingency operations. This handbook includes responsibilities found in other references, but otherwise is not directive or mandatory. Instead, it presents ideas and concepts to consider throughout the planning and execution phases of the civil engineer CCD plan. This handbook applies to deployed Air Force civil engineer personnel, including Air National Guard (ANG) units and Air Force Reserve Command (AFRC), civilian and contractor personnel who may be tasked to execute a civil engineer CCD plan. Refer recommended changes and questions about this publication to the office of primary responsibility (OPR) using AF IMT 847, Recommendation for Change of Publication; route AF IMT 847s from the field through Major Command (MAJCOM) publications/forms managers.
Document History