DIN IEC 52/640/CD
Guidance on the use of IEC/ISO publications and quality assessment systems - Part 2: Guide to the implementation of ISO 9000 quality standards within the IECQ system for printed board and printed board assemblies (IEC 52/640/CD:1996)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 1996 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
DIN IEC 52/640/CD
August 1, 1996
Guidance on the use of IEC/ISO publications and quality assessment systems - Part 2: Guide to the implementation of ISO 9000 quality standards within the IECQ system for printed board and printed board assemblies (IEC 52/640/CD:1996)
A description is not available for this item.