DIN EN 301655

Private Integrated Services Network (PISN) - Specification, functional model and information flows - Call priority interruption and call priority interruption protection supplementary services (ISO/IEC 15991 (1998), modified) (Endorsement of the English version EN 301655 V 1.1.1 (1999-08) as German standard)

inactive
Organization: DIN
Publication Date: 1 March 2000
Status: inactive
ICS Code (Telephone networks): 33.040.35

Document History

December 1, 2004
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Call priority interruption and call priority interruption protection supplementary services (ISO/IEC 15991 (2003), modified) (Endorsement of the English version EN 301655 V1.2.1 (2004-01) as German standard)
A description is not available for this item.
DIN EN 301655
March 1, 2000
Private Integrated Services Network (PISN) - Specification, functional model and information flows - Call priority interruption and call priority interruption protection supplementary services (ISO/IEC 15991 (1998), modified) (Endorsement of the English version EN 301655 V 1.1.1 (1999-08) as German standard)
A description is not available for this item.
Advertisement