DIN EN 300234

Fixed radio systems - Point-to-point equipment - High capacity digital radio systems carrying 1 × STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements (Endorsement of the English version EN 300234 V 1.3.1 (2001-02) as German Standard)

inactive
Organization: DIN
Publication Date: 1 October 2001
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

April 1, 2003
Fixed Radio Systems - Point-to-point equipment - High capacity digital radio systems carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements (Endorsement of the English version EN 300234 V 1.3.2 (2001-11) as German standard)
A description is not available for this item.
DIN EN 300234
October 1, 2001
Fixed radio systems - Point-to-point equipment - High capacity digital radio systems carrying 1 × STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements (Endorsement of the English version EN 300234 V 1.3.1 (2001-02) as German Standard)
A description is not available for this item.
December 1, 1999
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - High capacity DRRS carrying 1×STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements (Endorsement of the English version EN 300234 V 1.2.1 (1998-10) as German Standard)
A description is not available for this item.
Advertisement