GMW17504
Oil Resistant Ethylene Propylene Diene Terpolymer (EPDM) Elastomer for Molded Air Ducts
| Organization: | GMW |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description. This specification describes the requirements of a black Ethylene Propylene Diene Terpolymer (EPDM) with low to intermediate fuel and oil resistance for molded ducts in air intake systems. Temperature range is -30 °C to 125 °C continuous and 150 °C excursion.
Symbols. Not applicable.
Applicability. Typical applications include the following: Clean air ducts with Positive Crank Ventilation (PCV) ports.
Remarks. Materials supplied to this specification for molded air ducts must meet the requirements of GMW15143.
Document History