ISO 9113

Plastics — Polypropylene (PP) and propylene-copolymer thermoplastics — Determination of isotactic index

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 12
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies a method for determining the percentage of matter which can be extracted from crystalline propylene plastics by boiling n-heptane under standard conditions of testing. Isotactic index is determined by conventional chemical extraction as an absolute method.

This method provides for the identification and coding of types H, B and R propylene plastics according to ISO 19069-1[1].

This method is suitable only for base polymers and is not applicable for mixtures.

This method starts with solid propylene plastics in the form of particles of specified fineness.

Document History

ISO 9113
July 1, 2019
Plastics — Polypropylene (PP) and propylene-copolymer thermoplastics — Determination of isotactic index
This document specifies a method for determining the percentage of matter which can be extracted from crystalline propylene plastics by boiling n-heptane under standard conditions of testing....
January 1, 1986
Plastics - Polypropylene (PP) and Propylene-Copolymer Thermoplastics - Determination of Isotactic Index
A description is not available for this item.

References

Advertisement