ISO 2144

Paper, board, pulps and cellulose nanomaterials — Determination of residue (ash content) on ignition at 900 °C

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2019
Status: active
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This document describes the determination of the residue (ash content) on ignition of paper, board, pulps and cellulose nanomaterials. This document is applicable to all types of paper, board, pulp and cellulose nanomaterial. This document provides measurement procedures to obtain a measurement precision of 0,01 % or better for residue (ash content) on ignition at 900 °C.

In the context of this document, the term "cellulose nanomaterial" refers specifically to cellulose nano-object (see 3.2 to 3.4). Owing to their nanoscale dimensions, these cellulose nano-objects can have intrinsic properties, behaviours or functionalities that are distinct from those associated with paper, board and pulps.

Document History

ISO 2144
June 1, 2019
Paper, board, pulps and cellulose nanomaterials — Determination of residue (ash content) on ignition at 900 °C
This document describes the determination of the residue (ash content) on ignition of paper, board, pulps and cellulose nanomaterials. This document is applicable to all types of paper, board, pulp...
May 15, 2015
Paper, board and pulps - Determination of residue (ash) on ignition at 900 °C
This International Standard describes the determination of the residue on ignition of pulps, papers, and boards. The International Standard is applicable to all types of pulp, paper, and board. The...
December 15, 1997
Paper, Board and Pulps - Determination of Residue (Ash) on Ignition at 900 Degrees C
A description is not available for this item.
January 1, 1987
Paper and Board - Determination of Ash
A description is not available for this item.

References

Advertisement