CEN - EN 4608-001

Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between –65 °C and 260 °C - Part 001: Technical specification

active, Most Current
Organization: CEN
Publication Date: 1 June 2019
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics and test procedures for fire resistant or fire proof electrical cables for use in aircraft electrical systems. They shall be operated at a rated AC voltage of 600 V ac, a frequency of maximum 2 000 Hz and a long term temperature of up to 260 °C (ambient temperature plus temperatures rise in conductor).

These cables shall also maintain a specific dielectric strength when they are subjected to a flame of 1 100 °C after five (5) minutes (fire resistant) or 15 minutes (fire proof) exposure.

Document History

EN 4608-001
June 1, 2019
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between –65 °C and 260 °C - Part 001: Technical specification
This document specifies the required characteristics and test procedures for fire resistant or fire proof electrical cables for use in aircraft electrical systems. They shall be operated at a rated...
June 1, 2006
Aerospace series Cable, electrical, fire resistant Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between –65 °C and 260 °C Part 001: Technical specification
A description is not available for this item.

References

Advertisement