DIN EN 60734
Hard water to be used for testing the performance of some household electrical appliances (IEC 60734:1993); German version EN 60734:1993
inactive
| Organization: | DIN |
| Publication Date: | 1 February 1994 |
| Status: | inactive |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
| ICS Code (Other standards related to water quality): | 13.060.99 |
Document History
May 1, 2013
Household electrical appliances - Performance - Water for testing (IEC 60734:2012); German version EN 60734:2012
Diese Internationale Norm beschreibt die Herstellung von vier Wassertypen mit unterschiedlicher Härte, Leitfähigkeit und Alkalinität, die zum Prüfen der Gebrauchseigenschaften von Haushaltsgeräten...
August 1, 2011
Household electrical appliances - Performance - Hard water for testing (IEC 59D/383/CDV:2011); German version FprEN 60734:2011
A description is not available for this item.
July 1, 2003
Household electrical appliances - Performance - Hard water for testing (IEC 60734:2001); German version EN 60734:2003
A description is not available for this item.
DIN EN 60734
February 1, 1994
Hard water to be used for testing the performance of some household electrical appliances (IEC 60734:1993); German version EN 60734:1993
A description is not available for this item.