DIN EN 2859

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C

inactive
Organization: DIN
Publication Date: 1 December 1999
Status: inactive
Page Count: 18
ICS Code (Bolts, screws, studs): 49.030.20

Document History

February 1, 2008
Luft- und Raumfahrt - Sechskant-Passschrauben, kurzes Gewinde aus legiertem Stahl, verkadmet, metrische Reihe - Klasse: 1100 MPa (bei Raumtemperatur)/235 °C; Deutsche und Englische Fassung EN 2859:2006
A description is not available for this item.
DIN EN 2859
December 1, 1999
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
September 1, 1995
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C; German version EN 2859:1995
A description is not available for this item.
Advertisement