DIN EN 15551
Railway applications - Railway rolling stock - Buffers; German and English version prEN 15551:2019
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2019 |
| Status: | inactive |
| Page Count: | 161 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
Document History
October 1, 2022
Railway applications - Railway rolling stock - Buffers
A description is not available for this item.
DIN EN 15551
August 1, 2019
Railway applications - Railway rolling stock - Buffers; German and English version prEN 15551:2019
A description is not available for this item.
May 1, 2017
Railway applications - Railway rolling stock - Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling. It covers the functionality, interfaces...
January 1, 2011
Railway applications - Railway rolling stock - Buffers (includes Amendment A1:2010)
A description is not available for this item.
December 1, 2009
Railway applications - Railway rolling stock - Buffers
A description is not available for this item.