DSF/IEC 63145-20-20 ED1

IEC 63145-20-20 ED1: Eyewear display – Part 20-20: Fundamental measurement methods – Image quality

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 27
scope:

This document specifies the standard measurement conditions and measuring methods for determining image qualities of the eyewear displays. This document is applicable to non see- through type (VR goggle) and see-through type (AR glasses) eyewear displays using virtual image optics. Excluded: Contact-lens type displays, and the retina direct projection displays. NOTE - See IEC/TR 63145-1-1[1] eyewear display, ISO 9241-302 3.5.45 see-through.

Document History

September 17, 2019
Eyewear display – Part 20-20: Fundamental measurement methods – Image quality
IEC 63145-20-20:2019 (E) specifies the standard measurement conditions and measurement methods for determining the image quality of eyewear displays. This document is applicable to non-see-through...
DSF/IEC 63145-20-20 ED1
IEC 63145-20-20 ED1: Eyewear display – Part 20-20: Fundamental measurement methods – Image quality
This document specifies the standard measurement conditions and measuring methods for determining image qualities of the eyewear displays. This document is applicable to non see- through type (VR...
Eyewear display – Part 20-20: Fundamental measurement methods – Image quality
This document specifies the standard measurement conditions and measuring methods for determining image qualities of the eyewear displays. This document is applicable to non see- through type (VR...
Advertisement