DNVGL-RU-SHIPS P 6 CH 8

Part 6 Additional class notations Chapter 8 Living and working conditions

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 July 2019
Status: inactive
Page Count: 50
scope:

Scope

The additional class notation COMF includes requirements for noise levels, vibration levels and the performance of the on board HVAC system, for passenger ships, cargo ships, yachts and high-speed crafts. The areas included are cabins, public spaces, wheelhouse, radio rooms, offices, control rooms, hospital and recreation rooms.

Compliance with the rules shall be verified through measurements of defined environmental parameters. Possible influence of vibration on machinery, structure or other systems is considered in other relevant Society rules. The least strict noise level and sound insulation requirements (crn = 3) for cargo ships correspond to the requirements in IMO Resolution MSC.337(91) Code on noise levels on board ships. In order to achieve the class notation , the vibration criteria's in this section shall also be satisfied.

Document History

Part 6 Additional class notations - Chapter 8 Living and working conditions
The additional class notation COMF includes requirements for noise levels, whole-body vibration levels and the design and performance of the HVAC system. The class notation covers crew and passenger...
Part 6 Additional class notations - Chapter 8 Living and working conditions
The additional class notation COMF includes requirements for noise levels, vibration levels and the performance of the on board HVAC system, for passenger ships, cargo ships, yachts and high-speed...
DNVGL-RU-SHIPS P 6 CH 8
July 1, 2019
Part 6 Additional class notations Chapter 8 Living and working conditions
Scope The additional class notation COMF includes requirements for noise levels, vibration levels and the performance of the on board HVAC system, for passenger ships, cargo ships, yachts and...
October 1, 2015
Part 6 Additional class notations Chapter 8 Living and working conditions
The additional class notation COMF includes requirements for noise levels, vibration levels and the performance of the on board HVAC system, for passenger ships, cargo ships, yachts and high-speed...
October 1, 2015
Part 6 Additional class notations Chapter 8 Living and working conditions
The additional class notation COMF includes requirements for noise levels, vibration levels and the performance of the on board HVAC system, for passenger ships, cargo ships, yachts and high-speed...
October 1, 2015
Part 6 Additional class notations - Chapter 8 Living and working conditions
A description is not available for this item.

References

Advertisement