DNVGL-RU-SHIPS P 5 CH 1
Part 5 Ship types - Chapter 1 Bulk carriers and dry cargo ships
| Organization: | DNVGL |
| Publication Date: | 1 July 2019 |
| Status: | inactive |
| Page Count: | 130 |
scope:
The rules in this chapter give requirements for hull strength and equipment, including:
- general requirements given in this section are applicable to all ship types listed in Table 1
- common requirements given in Sec.2 are in general applicable to all ship types listed in Table 1. For ships assigned the ship type notation Bulk carrier (with CSR) only requirements given in Sec.2 [6.1] and Sec.2 [6.3] are applicable
- steel coil requirements given in Sec.3 are applicable to all ships, except from Bulk carrier (with CSR), loaded by steel coils on wooden dunnage
- enhanced flooded requirements given in Sec.4 are applicable to ships assigned ship type notation Ore carrier or Bulk carrier (without CSR), complying with criteria further given in Sec.4 [1.3]
- ship type specific requirements are given in Sec.5 to Sec.9 for ship types listed in Table 1.
Application
The requirements in this chapter are supplementary to those given in Pt.2, Pt.3 and Pt.4 that are applicable for the assignment of main character of class.
Document History