NACE TM0193
Laboratory Corrosion Testing of Metals in Static Chemical Cleaning Solutions at Temperatures Below 93 Degrees C (200 Degrees F)
active, Most Current
Buy Now
| Organization: | NACE |
| Publication Date: | 16 June 2000 |
| Status: | active |
| Page Count: | 16 |
scope:
ABSTRACT
Describes a simple method for measuring the relative corrosiveness of inhibited solutions used for chemical cleaning in a static system; the tests described are conducted with corrosion coupons in a clean solution. Addresses testing parameters not covered in ASTM D 3263, specifically surface-to-volume ratio, inhibitor handling, pitting corrosion, and the reporting procedure.
Document History
NACE TM0193
June 16, 2000
Laboratory Corrosion Testing of Metals in Static Chemical Cleaning Solutions at Temperatures Below 93 Degrees C (200 Degrees F)
ABSTRACT
Describes a simple method for measuring the relative corrosiveness of inhibited solutions used for chemical cleaning in a static system; the tests described are conducted with corrosion...
June 16, 2000
Laboratory Corrosion Testing of Metals in Static Chemical Cleaning Solutions at Temperatures Below 93 Degrees C (200 Degrees F)
This standard describes a simple method for measuring the relative corrosiveness of solutions used for chemical cleaning in a static system at temperatures below 93° (200°). The tests described are...
January 1, 1993
Laboratory Corrosion Testing of Metals in Static Chemical Cleaning Solutions at Temperatures Below 93 Degrees C (200 Degrees F)
A description is not available for this item.