ETSI - TS 129 272
Universal Mobile Telecommunications System (UMTS); LTE; Evolved Packet System (EPS); Mobility Management Entity (MME) and Serving GPRS Support Node (SGSN) related interfaces based on Diameter protocol
| Organization: | ETSI |
| Publication Date: | 1 July 2019 |
| Status: | inactive |
| Page Count: | 182 |
scope:
The present document describes the Mobility Management Entity (MME) and Serving GPRS Support Node (SGSN) related diameter-based interfaces towards the Home Subscriber Server (HSS) or the CSG Subscriber Server (CSS), and the MME and the SGSN related diameter-based interface towards the Equipment Identity Register (EIR).
This specification defines the Diameter application for the MME-HSS, S6a reference point, for the MME-CSS, S7a reference point, for the SGSN-HSS, S6d reference point, and for the SGSN-CSS, S7d reference point. The interactions between the HSS/CSS and the MME/SGSN are specified, including the signalling flows.
This specification defines the Diameter application for the MME-EIR, S13 reference point, and for the SGSN-EIR, S13' reference point. The interactions between the MME/SGSN and the EIR are specified, including the signalling flows.
In this specification, if there is no specific indication, the following principles apply:
- "SGSN" refers to an SGSN which at least supports the S4 interface and may support Gn and Gp interfaces.
- "S4-SGSN" refers to an SGSN which supports the S4 interface and does not support Gn and Gp interfaces.
- Gn/Gp-SGSN refers to an SGSN which supports the Gn and Gp interfaces and does not support S4 interface.
- "GPRS subscription data" refers to the parameters in the HLR column in Table 5.2. in 3GPP TS 23.008 [30].
- "EPS subscription data" refers to the parameters in the HSS column in Table 5.2A-1 in 3GPP TS 23.008 [30].
The Evolved Packet System stage 2 description (architecture and functional solutions) is specified in 3GPP TS 23.401 [2] and in 3GPP TS 23.060 [12].
SGSN CAMEL Subscription Data are not supported over S6d interface.
Document History