DIN EN 4401

Aerospace series - Lockbolts, protruding head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coasting, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C

inactive
Organization: DIN
Publication Date: 1 May 2000
Status: inactive
ICS Code (Rivets): 49.030.60

Document History

September 1, 2006
Luft- und Raumfahrt - Passniete, mit Universalkopf, Schertyp, aus Titanlegierung TI-P64001, mit Aluminium pigmentierter Beschichtung, metrische Reihe - Klasse: 1100 MPa (bei Raumtemperatur) / 315 °C; Deutsche und Englische Fassung EN 4401:2006
A description is not available for this item.
DIN EN 4401
May 1, 2000
Aerospace series - Lockbolts, protruding head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coasting, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement