DIN EN 3832
Aerospace series; bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718), classification: 1550 MPa (at ambient temperature)/650 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 May 1993 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
September 1, 2005
Luft- und Raumfahrt - Zwoelfkantschrauben, Duennschaft, langes Gewinde, aus hochwarmfester Nickelbasislegierung NI-PH2601 (Inconel 718) - Klasse: 1550 MPa (bei Raumtemperatur)/650 °C; Deutsche und Englische Fassung EN 3832:2004
A description is not available for this item.
DIN EN 3832
May 1, 1993
Aerospace series; bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718), classification: 1550 MPa (at ambient temperature)/650 °C
A description is not available for this item.