AFNOR - NF EN IEC 62271-209

High-voltage switchgear and controlgear - Part 209 : cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations

active, Most Current
Organization: AFNOR
Publication Date: 5 April 2019
Status: active
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

NF EN IEC 62271-209
April 5, 2019
High-voltage switchgear and controlgear - Part 209 : cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
A description is not available for this item.
Advertisement