IEC 60947-2

AMENDMENT 1 Low-voltage switchgear and controlgear – Part 2: Circuit-breakers

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2019
Status: active
Page Count: 256
ICS Code (Low voltage switchgear and controlgear): 29.130.20

Document History

July 1, 2019
Low-voltage switchgear and controlgear – Part 2: Circuit-breakers
Scope and object This part of IEC 60947 series applies to circuit-breakers, intended to be installed and operated by instructed or skilled persons, the main contacts of which are intended to be...
IEC 60947-2
July 1, 2019
AMENDMENT 1 Low-voltage switchgear and controlgear – Part 2: Circuit-breakers
A description is not available for this item.
November 1, 2016
Low-voltage switchgear and controlgear – Part 2: Circuit-breakers
A description is not available for this item.
June 1, 2016
Low-voltage switchgear and controlgear – Part 2: Circuit-breakers
This part of IEC 60947 series applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V...
January 1, 2013
AMENDMENT 2 Low-voltage switchgear and controlgear – Part 2: Circuit-breakers
A description is not available for this item.
January 1, 2013
Low-voltage switchgear and controlgear – Part 2: Circuit-breakers
Scope and object This standard applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V...
May 1, 2009
Low-voltage switchgear and controlgear – Part 2: Circuit-breakers
Scope and object This standard applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V...
January 1, 2009
AMENDMENT 1 Low-voltage switchgear and controlgear – Part 2: Circuit-breakers
Scope and object This standard applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V...
May 1, 2006
Low-Voltage Switchgear and Controlgear - Part 2: Circuit-Breakers
Scope and object This standard applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V...
April 1, 2003
Low-Voltage Switchgear and Controlgear - Part 2: Circuit-Breakers
This standard applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.; it also...
November 1, 2001
Low-Voltage Switchgear and Controlgear - Part 2: Circuit-Breakers
A description is not available for this item.
July 1, 2001
Amendment 2 Low-Voltage Switchgear and Controlgear - Part 2: Circuit-Breakers
A description is not available for this item.
March 1, 1998
Low-Voltage Switchgear and Controlgear Part 2: Circuit-Breakers
A description is not available for this item.
December 1, 1995
Low-Voltage Switchgear and Controlgear Part 2: Circuit-Breakers
A description is not available for this item.
Advertisement