CEN - EN 2638
Aerospace series - Aluminium alloy 2024- - T3 - Extruded bar and section - 1,2 mm ≤ (a or D) ≤ 150 mm with coarse peripheral grain control
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This document specifies the requirements relating to:
Aluminium alloy 2024-T3
Extruded bar and section
1,2 mm ≤ (a or D) ≤ 150 mm
with coarse peripheral grain control
for aerospace applications.
Document History
EN 2638
May 1, 2019
Aerospace series - Aluminium alloy 2024- - T3 - Extruded bar and section - 1,2 mm ≤ (a or D) ≤ 150 mm with coarse peripheral grain control
This document specifies the requirements relating to:
Aluminium alloy 2024-T3
Extruded bar and section
1,2 mm ≤ (a or D) ≤ 150 mm
with coarse peripheral grain control
for aerospace applications.