AIR FORCE - QTP24-3-B313

Tractor-Trailer Vehicle Management Codes: 8199, B313, B325, B327, B328, B352, B353, B356, B360, B361, B363 – B365, B367 – B370, B375, B390, B401, B407, B409 – B411, B415, B417, B418, B420, B421, B423, B426, B429, B442, B443, B447, B458, C360, C366, C372, C379, C388, C395, C397, C410, C414, C415, C425, C427, C437, D732, D740, D741, D742, E975, F353, F361, F380, F400, K363, K365, K371, K376, K407, K411, K412, K429, K472 – K475, K477, K478, L363, L370, L374, L376, L382, L385, L389, L390, L391, L398, L405, L410, L414, L418 – L420, W204, W207, W212, W330, W400

active, Most Current
Organization: AIR FORCE
Publication Date: 14 January 2019
Status: active
Page Count: 84

Document History

QTP24-3-B313
January 14, 2019
Tractor-Trailer Vehicle Management Codes: 8199, B313, B325, B327, B328, B352, B353, B356, B360, B361, B363 – B365, B367 – B370, B375, B390, B401, B407, B409 – B411, B415, B417, B418, B420, B421, B423, B426, B429, B442, B443, B447, B458, C360, C366, C372, C379, C388, C395, C397, C410, C414, C415, C425, C427, C437, D732, D740, D741, D742, E975, F353, F361, F380, F400, K363, K365, K371, K376, K407, K411, K412, K429, K472 – K475, K477, K478, L363, L370, L374, L376, L382, L385, L389, L390, L391, L398, L405, L410, L414, L418 – L420, W204, W207, W212, W330, W400
A description is not available for this item.

References

Advertisement